3M 3M Scotch 2363 Tan Masking/Painter's Tape - 99 mm Width x 54.999 m Length - 94893 70006383528

Description
3M Scotch 2363 tan masking/painter's tape comes in a 99 mm width, 54.999 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2363 tan masking/painter's tape comes in a 99 mm width, 54.999 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2363 Tan Masking/Painter's Tape - 99 mm Width x 54.999 m Length - 94893 - 051138-94893 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2363 Tan Masking/Painter's Tape - 99 mm Width x 54.999 m Length - 94893
051138-94893
3M Scotch 2363 Tan Masking/Painter's Tape - 99 mm Width x 54.999 m Length - 94893 051138-94893
3M Scotch 2363 tan masking/painter's tape comes in a 99 mm width, 54.999 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2363 tan masking/painter's tape comes in a 99 mm width, 54.999 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94893
Product Name 3M Scotch 2363 Tan Masking/Painter's Tape - 99 mm Width x 54.999 m Length - 94893
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1466828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details
Double Coated Glass Cloth Tape - 2905-7R - Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Glass Cloth
Carrier / Backing Cloth / Fabric
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details