3M 3M Scotch 256 Red Masking/Painter's Tape - 1 in Width x 60 yd Length - 02891 70002229139

Description
3M Scotch 256 red masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F.
Description
3M Scotch 256 red masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 256 Red Masking/Painter's Tape - 1 in Width x 60 yd Length - 02891 - 021200-02891 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 256 Red Masking/Painter's Tape - 1 in Width x 60 yd Length - 02891
021200-02891
3M Scotch 256 Red Masking/Painter's Tape - 1 in Width x 60 yd Length - 02891 021200-02891
3M Scotch 256 red masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F.

3M Scotch 256 red masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02891
Product Name 3M Scotch 256 Red Masking/Painter's Tape - 1 in Width x 60 yd Length - 02891
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Masking Tapes - 2205883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Orange
Width 1.97 inches (50 mm)
View Details
Industrial PE Temp Surface Protection Tape - 31804 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details