3M 3M Scotch 231/231A Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 03776 70006320512

Description
3M Scotch 231/231A tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 231/231A tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 231/231A Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 03776 - 021200-03776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 231/231A Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 03776
021200-03776
3M Scotch 231/231A Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 03776 021200-03776
3M Scotch 231/231A tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 231/231A tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03776
Product Name 3M Scotch 231/231A Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 03776
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyester
View Details