3M 3M Scotch 2517 Brown Masking/Painter's Tape - 29 mm Width x 54.999 m Length - 94866 70006383262

Description
3M Scotch 2517 brown masking/painter's tape comes in a 29 mm width, 54.999 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 2517 brown masking/painter's tape comes in a 29 mm width, 54.999 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2517 Brown Masking/Painter's Tape - 29 mm Width x 54.999 m Length - 94866 - 051138-94866 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2517 Brown Masking/Painter's Tape - 29 mm Width x 54.999 m Length - 94866
051138-94866
3M Scotch 2517 Brown Masking/Painter's Tape - 29 mm Width x 54.999 m Length - 94866 051138-94866
3M Scotch 2517 brown masking/painter's tape comes in a 29 mm width, 54.999 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 2517 brown masking/painter's tape comes in a 29 mm width, 54.999 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94866
Product Name 3M Scotch 2517 Brown Masking/Painter's Tape - 29 mm Width x 54.999 m Length - 94866
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.9843 inches (25 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
Autowrap - 0181 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Autowrap
Thickness 0.0020 inches (0.0508 mm)
Adhesive Polyolefin
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details