3M 3M Scotch 234 Tan Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 17392 70006371002

Description
3M Scotch 234 tan masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 234 tan masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 234 Tan Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 17392 - 051115-17392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 234 Tan Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 17392
051115-17392
3M Scotch 234 Tan Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 17392 051115-17392
3M Scotch 234 tan masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 234 tan masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17392
Product Name 3M Scotch 234 Tan Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 17392
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tape - 2308 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0055 inches (0.1397 mm)
Adhesive Crepe Paper
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details