3M 3M Scotch 256 White Masking/Painter's Tape - 12 in Width x 60 yd Length - 94613 70006380698

Description
3M Scotch 256 white masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +200 F.
Description
3M Scotch 256 white masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 256 White Masking/Painter's Tape - 12 in Width x 60 yd Length - 94613 - 051138-94613 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 256 White Masking/Painter's Tape - 12 in Width x 60 yd Length - 94613
051138-94613
3M Scotch 256 White Masking/Painter's Tape - 12 in Width x 60 yd Length - 94613 051138-94613
3M Scotch 256 white masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +200 F.

3M Scotch 256 white masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94613
Product Name 3M Scotch 256 White Masking/Painter's Tape - 12 in Width x 60 yd Length - 94613
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
UHMW Polyethylene Film - 403-20 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Polyethylene Film
Thickness 0.0253 inches (0.6426 mm)
Adhesive PE - Polyethylene
View Details
Masking Tapes - 468469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.2362 inches (6 mm)
View Details