3M 3M Scotch 2364 Tan Masking/Painter's Tape - 5 in Width x 60 yd Length - 05922 70006378874

Description
3M Scotch 2364 tan masking/painter's tape comes in a 5 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2364 tan masking/painter's tape comes in a 5 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2364 Tan Masking/Painter's Tape - 5 in Width x 60 yd Length - 05922 - 051115-05922 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2364 Tan Masking/Painter's Tape - 5 in Width x 60 yd Length - 05922
051115-05922
3M Scotch 2364 Tan Masking/Painter's Tape - 5 in Width x 60 yd Length - 05922 051115-05922
3M Scotch 2364 tan masking/painter's tape comes in a 5 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2364 tan masking/painter's tape comes in a 5 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-05922
Product Name 3M Scotch 2364 Tan Masking/Painter's Tape - 5 in Width x 60 yd Length - 05922
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
General Purpose Box Sealing Tape - 305 - Budnick Converting, Inc.
Specs
Type Adhesive; General Purpose Box Sealing Tape
Thickness 0.0018 inches (0.0457 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details