3M 3M Scotch 4737S Blue Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 72215 70006173671

Description
3M Scotch 4737S blue masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4737S blue masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4737S Blue Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 72215 - 021200-72215 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4737S Blue Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 72215
021200-72215
3M Scotch 4737S Blue Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 72215 021200-72215
3M Scotch 4737S blue masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 4737S blue masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72215
Product Name 3M Scotch 4737S Blue Masking/Painter's Tape - 1/2 in Width x 36 yd Length - 72215
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 0.7480 inches (19 mm)
View Details
Paper Tape - 2214 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Paper Tape
Thickness 0.0053 inches (0.1346 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details