3M 3M 2307 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 23626 70006413929

Description
3M 2307 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M 2307 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2307 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 23626 - 051115-23626 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2307 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 23626
051115-23626
3M 2307 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 23626 051115-23626
3M 2307 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M 2307 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-23626
Product Name 3M 2307 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 23626
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
3 mil Polyethylene Surface Protection - 3188 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details