3M 3M Scotch 2363 Tan Masking/Painter's Tape - 143 mm Width x 250.088 m Length - 94905 70006383643

Description
3M Scotch 2363 tan masking/painter's tape comes in a 143 mm width, 250.088 m length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2363 tan masking/painter's tape comes in a 143 mm width, 250.088 m length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2363 Tan Masking/Painter's Tape - 143 mm Width x 250.088 m Length - 94905 - 051138-94905 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2363 Tan Masking/Painter's Tape - 143 mm Width x 250.088 m Length - 94905
051138-94905
3M Scotch 2363 Tan Masking/Painter's Tape - 143 mm Width x 250.088 m Length - 94905 051138-94905
3M Scotch 2363 tan masking/painter's tape comes in a 143 mm width, 250.088 m length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2363 tan masking/painter's tape comes in a 143 mm width, 250.088 m length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94905
Product Name 3M Scotch 2363 Tan Masking/Painter's Tape - 143 mm Width x 250.088 m Length - 94905
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details