R. S. Hughes Company, Inc. Datasheets for Thread Tapes
Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings.
Thread Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 547 thread sealant tape comes in a 1/4 in width, 36 yd length and is packaged 144 rolls per case. When purchasing this product, consider the thickness. The variances... | |
| 3M 547 thread sealant tape comes in a 25.4 mm width, 32.9 m length and is packaged 36 rolls per case. When purchasing this product, consider the thickness. The variances... | |
| 3M Scotch 48 white thread sealant tape comes in a 1/2 in width, 1296 in length and is packaged 12 rolls per case. Can be used in the following temperature... | |
| 3M Scotch 48 white thread sealant tape comes in a 1/2 in width, 260 in length and is packaged 12 rolls per case. Can be used in the following temperature... | |
| 3M Scotch 48 white thread sealant tape comes in a 1/2 in width, 520 in length and is packaged 12 rolls per case. Can be used in the following temperature... | |
| 3M Scotch 48 white thread sealant tape comes in a 1/4 in width, 260 in length and is packaged 12 rolls per case. Can be used in the following temperature... | |
| 3M Scotch 547 thread sealant tape comes in a 1/2 in width, 36 yd length and is packaged 72 rolls per case. When purchasing this product, consider the thickness. The... | |
| 3M Scotch 547 thread sealant tape comes in a 9.5 mm width, 32.9 m length and is packaged 120 rolls per case. | |
| Loctite QuickTape 249 blue thread sealant tape 260 in length, uses an acrylic adhesive and is packaged 260 in per inner, 10 rolls per case. Can be used in the... | |
| Polyken 509W white thread sealant tape comes in a 0.5 in width, 260 in length and is packaged 200 rolls per case. Can be used in the following temperature range:... | |
| Polyken 509W white thread sealant tape comes in a 0.75 in width, 260 in length and is packaged 200 rolls per case. Can be used in the following temperature range:... | |
| Polyken 510W white thread sealant tape comes in a 0.75 in width, 520 in length and is packaged 200 rolls per case. Can be used in the following temperature range:... | |
| Polyken 510W white thread sealant tape comes in a 1 in width, 520 in length and is packaged 200 rolls per case. Can be used in the following temperature range:... | |
| Polyken 513W white thread sealant tape comes in a 0.5 in width, 520 in length and is packaged 144 rolls per case. Can be used in the following temperature range:... |