3M 3M Scotch 2380 Tan Masking/Painter's Tape - 57 in Width x 250 yd Length - 05854 70006378197

Description
3M Scotch 2380 tan masking/painter's tape comes in a 57 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 2380 tan masking/painter's tape comes in a 57 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2380 Tan Masking/Painter's Tape - 57 in Width x 250 yd Length - 05854 - 051115-05854 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2380 Tan Masking/Painter's Tape - 57 in Width x 250 yd Length - 05854
051115-05854
3M Scotch 2380 Tan Masking/Painter's Tape - 57 in Width x 250 yd Length - 05854 051115-05854
3M Scotch 2380 tan masking/painter's tape comes in a 57 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 2380 tan masking/painter's tape comes in a 57 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-05854
Product Name 3M Scotch 2380 Tan Masking/Painter's Tape - 57 in Width x 250 yd Length - 05854
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Fabric & Clean Remove Adhesive - 4964 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0154 inches (0.3912 mm)
Adhesive Uncoated Cloth
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details