3M 3M Scotch 226 Black Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 61173 70006172574

Description
3M Scotch 226 black masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 226 black masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 226 Black Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 61173 - 021200-61173 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 226 Black Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 61173
021200-61173
3M Scotch 226 Black Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 61173 021200-61173
3M Scotch 226 black masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 226 black masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61173
Product Name 3M Scotch 226 Black Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 61173
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 2796659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.5512 inches (14 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details