3M 3M Scotch 4737T Blue Masking/Painter's Tape - 1 in Width x 36 yd Length - 71355 70006171071

Description
3M Scotch 4737T blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4737T blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4737T Blue Masking/Painter's Tape - 1 in Width x 36 yd Length - 71355 - 021200-71355 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4737T Blue Masking/Painter's Tape - 1 in Width x 36 yd Length - 71355
021200-71355
3M Scotch 4737T Blue Masking/Painter's Tape - 1 in Width x 36 yd Length - 71355 021200-71355
3M Scotch 4737T blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 4737T blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-71355
Product Name 3M Scotch 4737T Blue Masking/Painter's Tape - 1 in Width x 36 yd Length - 71355
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 494679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 0.7480 inches (19 mm)
Thickness 0.0138 inches (0.3500 mm)
View Details
FEP PTFE Tape - 2355-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; FEP PTFE Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive FEP - Fluorinated Ethylenepropylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details