3M 3M 235 Black Masking/Painter's Tape - 3 in Width x 60 yd Length - 17696 70006328796

Description
3M 235 black masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +200 F.
Description
3M 235 black masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M 235 Black Masking/Painter's Tape - 3 in Width x 60 yd Length - 17696 - 051115-17696 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 235 Black Masking/Painter's Tape - 3 in Width x 60 yd Length - 17696
051115-17696
3M 235 Black Masking/Painter's Tape - 3 in Width x 60 yd Length - 17696 051115-17696
3M 235 black masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +200 F.

3M 235 black masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17696
Product Name 3M 235 Black Masking/Painter's Tape - 3 in Width x 60 yd Length - 17696
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Duct Tapes - 315704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.7480 inches (19 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.313 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details