3M 3M 8902 Blue Masking/Painter's Tape - 3/8 in Width x 72 yd Length - 96251 70006396132

Description
3M 8902 blue masking/painter's tape comes in a 3/8 in width, 72 yd length, uses a silicone adhesive and is packaged 144 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8902 blue masking/painter's tape comes in a 3/8 in width, 72 yd length, uses a silicone adhesive and is packaged 144 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8902 Blue Masking/Painter's Tape - 3/8 in Width x 72 yd Length - 96251 - 051138-96251 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8902 Blue Masking/Painter's Tape - 3/8 in Width x 72 yd Length - 96251
051138-96251
3M 8902 Blue Masking/Painter's Tape - 3/8 in Width x 72 yd Length - 96251 051138-96251
3M 8902 blue masking/painter's tape comes in a 3/8 in width, 72 yd length, uses a silicone adhesive and is packaged 144 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8902 blue masking/painter's tape comes in a 3/8 in width, 72 yd length, uses a silicone adhesive and is packaged 144 rolls per case. Can be used in the following temperature range: -60 F to +400 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96251
Product Name 3M 8902 Blue Masking/Painter's Tape - 3/8 in Width x 72 yd Length - 96251
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details