3M 3M Scotch 233 Masking/Painter's Tape - 3 mm Width x 55 m Length - 06343 60455036065

Description
3M Scotch 233 masking/painter's tape comes in a 3 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 12 rolls per case. Can be used to a maximum temperature of +250 F.
Description
3M Scotch 233 masking/painter's tape comes in a 3 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 12 rolls per case. Can be used to a maximum temperature of +250 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 233 Masking/Painter's Tape - 3 mm Width x 55 m Length - 06343 - 021200-06343 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 233 Masking/Painter's Tape - 3 mm Width x 55 m Length - 06343
021200-06343
3M Scotch 233 Masking/Painter's Tape - 3 mm Width x 55 m Length - 06343 021200-06343
3M Scotch 233 masking/painter's tape comes in a 3 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 12 rolls per case. Can be used to a maximum temperature of +250 F.

3M Scotch 233 masking/painter's tape comes in a 3 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 12 rolls per case. Can be used to a maximum temperature of +250 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-06343
Product Name 3M Scotch 233 Masking/Painter's Tape - 3 mm Width x 55 m Length - 06343
Width 0.1181 inches (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details