3M 3M Scotch 256 Red Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 03855 70006005493

Description
3M Scotch 256 red masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.
Description
3M Scotch 256 red masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 256 Red Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 03855 - 021200-03855 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 256 Red Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 03855
021200-03855
3M Scotch 256 Red Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 03855 021200-03855
3M Scotch 256 red masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.

3M Scotch 256 red masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03855
Product Name 3M Scotch 256 Red Masking/Painter's Tape - 3/4 in Width x 60 yd Length - 03855
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Clear Polyethylene Surface Protection - 03M00-048C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details