R. S. Hughes Company, Inc. Datasheets for Sanders and Sanding Machines
Sanders and sanding machines are used to finish wood, plastic or composites through the application of abrasive belts, discs or sheets.
Sanders and Sanding Machines: Learn more
| Product Name | Notes |
|---|---|
| * .55 hp model ideal for light duty applications on metal, fiberglass and more. Gearless for reduced maintenance and downtime. * Disc mount and flange nut included; 7/8"" center hole... | |
| * 1/8"" (3 mm) deep recessed channel. No need to align vacuum holes to pad holes. * Ideal for PSA-type disc adhesion. Remove abrasive adhesive paper liner and press abrasive... | |
| * 1/8"" (3 mm) deep recessed channel. No need to align vacuum holes to pad holes. * Short nap pads for use with reattachable discs. | |
| * 12,000 RPM DynaLocke is truly two-tools-in-one, easily changing from a rotary Disc Sander to Random Orbital Sander with the flip of a switch. * Ideal for metal applications; great... | |
| * 12,000 RPM DynaLocke is truly two-tools-in-one, easily changing from a rotary Disc Sander to Random Orbital Sander with the flip of a switch. Ideal for metal applications; great on... | |
| * 2,400 strokes per minute at 90 PSIG (6.2 Bar). 3/8"" (10 mm) stroke length. * Has 1"" outside diameter vacuum port for easy central vacuum hose connection. * Includes... | |
| * 2,400 strokes per minute at 90 PSIG (6.2 Bar). 3/8"" (10 mm) stroke length. * Includes 2-3/4"" wide x 8"" long vinyl-face non-vacuum Sanding Pad with clips (57460 *... | |
| * 2,400 strokes per minute at 90 PSIG (6.2 Bar). 3/8"" (10 mm) stroke length. * Quality constructed pad is weight-mated to tool for low vibration, smooth operation and superior... | |
| * 2,400 strokes per minute at 90 PSIG (6.2 Bar). 3/8"" (10 mm) stroke length. * Ready for connection to optional portable self-contained dust collection systems. * Includes 2-3/4"" wide... | |
| * 2,400 strokes per minute at 90 PSIG (6.2 Bar). 3/8"" (10 mm) stroke length. * Uses PSA coated and non-woven nylon sheets and rolls * Quality constructed pad is... | |
| * 3"" (76) diameter Central Vacuum HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is... | |
| * 3"" (76) diameter Self-Generated HiVac Dynorbital-Spirit efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated... | |
| * 3"" HiVac Dynorbital-Spirit Mesh Abrasive System efficiently vacuums through 3-hole sanding pad and unique shroud design. Ergonomically designed to the highest standards of Dynabrade technology. Sanding pad is weight-mated... | |
| * 3/16"" (5 mm) diameter orbit * Powerful 8,000 RPM air motor utilizes 16 SCFM at 90 PSIG. * Compact size and lightweight. Excellent for sanding restricted areas and vertical... | |
| * 3/16"" (5 mm) diameter orbit.BULLET}Powerfu l 6,000 RPM air motor utilizes 23 SCFM at 75 PSIG. * For use with PSA (adhesive-backed) coated and non-woven sheets and rolls. *... | |
| * 3/32"" diameter orbit * Powerful 10,000 RPM air motor utilizes 16 SCFM at 90 PSIG. * Compact size and lightweight. Excellent for sanding restricted areas and vertical sides. *... | |
| * 3/32"" diameter orbit * Powerful 10,000 RPM air motor utilizes 16 SCFM at 90 PSIG. * Compact size and lightweight. Excellent for sanding restricted areas and vertical sides. Tools... | |
| * 3/32"" diameter orbital action is ideal for fine finishes. Lightweight only 1 lb! Palm-style, ergonomic design features low profile grip for greater operator comfort and control. Operates 8-9 SCFM... | |
| * 57906 Dynafine comes mounted with 57956 Raised Panel Pad, which offers unique angled edges for sanding in tight corners and on raised panel edges. Raised Panel Pad is 4""... | |
| * 7 degree offset handle for added comfort and control. Tool includes safety-lock lever. Gearless design; front exhaust. * Composite tool grip absorbs vibration and reduces cold air transmission to... | |
| * 7"" Dia., 1.3 hp, Right Angle Disc Sander with unique Vacuum Shroud captures most contaminants. This Central Vacuum Model (52597) runs free at 6,000 RPM and has a 5/8""-11... | |
| * Air motor is governor-controlled to maintain RPM under heavy load. Lubricated gears increase durability. * Side handle is reversible for left or right hand operation. Safety-lock throttle lever included. | |
| * All models include 51344 Locking-Type Pad (2"" diameter). * Also accept 3"" diameter pads, sold separately. | |
| * Basic Model For those not requiring through-the-tool water feed (who prefer to use a hose or spray bottle). Achieves the ultimate in swirl-free finishes. Wet sanding reduces airborne dust,... | |
| * Blue lever identifies 3/8"" (10 mm) dia. orbit, used for aggressive sanding. * Drop-In Motor available (sold separately) to reduce costly down-time associated with routine maintenance. More Power -... | |
| * Built-in speed regulator, rear exhaust muffler, lever throttle. Heavy duty gear head. Includes sample 9-micron micro-finishing film discs. Optional 54585 Side Handle Assembly available. * 54028 Random Orbital Sanding... | |
| * Built-in speed regulator, rear exhaust muffler, lever throttle. Heavy duty gear head. Includes sample 9-micron micro-finishing film discs. Optional 54585 Side Handle Assembly available. * Includes 54029 Sanding Head... | |
| * Central Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. 3/16"" (5 mm) diameter orbit. * Dynorbital Supreme runs at 12,000 RPM. Rotor utilizes five blades and... | |
| * Central Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Has 1"" outside diameter vacuum port, for easy connection to central vacuum system. 3/16"" (5 mm) diameter... | |
| * Central Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Has 1"" outside diameter vacuum port, for easy connection to central vacuum system. 3/32"" (2.5 mm) diameter... | |
| * Central Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Has 1"" outside diameter vacuum port, for easy connection to central vacuum system. 3/8"" (10 mm) diameter... | |
| * Central Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Has 1"" outside diameter vacuum port, for easy connection to central vacuum system.3/32"" (2.5 mm) diameter orbit. | |
| * Central Vacuum Model (52596) includes Dynabrade 1.3 hp Disc Sander (52635) with Vacuum Shroud (52744). Tool includes Backing Pad (51150) which has a 5"" (127 mm) diameter, plus mounting... | |
| * Central Vacuum models are designed for use with central vacuum system or external vacuum source. Includes combination lip-seal shroud-overskirt, which allows greater workpiece visibility and enhanced vacuum capability. *... | |
| * Deluxe model includes 1/4"" (6 mm) diameter x 11' (3,353 mm) long water line and 1/4"" (6 mm) diameter x 10' (3,048 mm) long air line. Both are neatly... | |
| * Detail sander includes triangular and tear-drop hook-face pads; also includes 94407 Flow-Control Dynaswivel. * Excellent for cleaning wood edges and corners. Ideal for use on furniture, shutters, moldings, door... | |
| * Dynabrade introduces Mini-Dynorbital® Silver Supreme, ideal for repairing minor surface defects in clear coat and other surfaces. Offering all our Silver Supreme innovations, this tool is compact and efficient:... | |
| * Each Model includes 51151 Disc Pad Assembly (7"" diameter). Gearless for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Safety-lock throttle lever. Removable side handle. | |
| * Each model includes all hardware for self-siphoning with 20 ft. of water hose. Brass weight drops into bucket for ease of use. Lightweight, only 1.5 lbs! Palm-style, ergonomic design... | |
| * Ergonomically designed for low vibration and reduced sound levels. * Excellent comfort and control, especially when working on vertical sides or large tabletops. * Long handle allows for two-hand... | |
| * Excellent for automotive work, such as paint stripping and blending. * Also utilized for leveling glue seams on Corian and other solid surfaces. * Includes 5"" (127 mm) Diameter,... | |
| * Excellent for fabricating solid surface coved backsplashes; ideal for cleaning metal edges and corners. * Air motor features 1/32"" diameter orbital action for achieving a superior finish. Lightweight tool... | |
| * Excellent for Repairing Dust Nibs on Clearcoat Built-in speed regulator, rear exhaust muffler, lever throttle. Optional 54585 Side Handle Assembly available. * Includes: 3,200 RPM air tool (not shown),... | |
| * Excellent for Repairing Dust Nibs on Clearcoat Built-in speed regulator, rear exhaust muffler, lever throttle. Sample 9-micron micro-finishing film discs are included. Optional 54585 Side Handle Assembly available. *... | |
| * Extended muffler for reduced sound levels. 5/8""-11 Thread Model * Reversible side handle for left or right hand operation. * Includes 51148 Disc Pad Assembly. | |
| * Extended muffler for reduced sound levels. 5/8""-11 Thread Model * Reversible side handle for left or right hand operation. * Includes 51150 Disc Pad Assembly. | |
| * Extended muffler for reduced sound levels. M14 Male Thread Model * Reversible side handle for left or right hand operation. * Ideal for use with 115-127 mm diameter Disc... | |
| * Features our unique All-in-One Misting System. The operator can spray the work surface, then remove the imperfection - all within seconds! All-in-One Misting System helps flush abrasive to achieve... | |
| * File board excellent for industrial graining of stainless steel * Tool features high quality gear for smooth-running in-line sanding action. 2,400 strokes per minute. 3/8"" (10 mm) long sanding... | |
| * Four Tools In One! Two mini-random orbital sanders, 1/4"" die grinder and 3-1/2"" disc sander. * Includes: 3,200 RPM air tool; 54034 and 54035 Random Orbital Sanding Heads; assortment... | |
| * Has 5"" long x 1/2"" wide spring-steel extender which accepts stick-on coated abrasive strips (sold separately). * 80 and 180 grit abrasive strips are included. * Three platen pads... | |
| * High quality back-up pad. Weight-mated for smooth running and minimal tool vibration. * Ideal for PSA-type disc adhesion. Remove abrasive adhesive paper liner and press abrasive to vinyl-face sanding... | |
| * High quality back-up pad. Weight-mated for smooth running and minimal tool vibration. * Short nap pads for use with reattachable discs. | |
| * Ideal for getting into restricted areas such as corners and door jambs while extracting contaminants that may be harmful to the operator. Features a 1/32"" diameter stroke that will... | |
| * Ideal for use on gelcoat and clearcoat paint systems, plus finesse sanding of small areas. Precise 1/8"" (3) orbital action minimizes swirl marks. Lightweight design for operator comfort. *... | |
| * Ideal for use on gelcoat and clearcoat paint systems, plus finesse sanding of small areas. Precise 1/8"" orbital action minimizes swirl marks. Lightweight design for operator comfort. * Model... | |
| * Includes 50192 locking-type Backing Pad, 4"" (102 mm) in diameter * Dynabrade's 1.3 hp (970 W) Right Angle Sander offer countless grinding and material removal solutions to industries such... | |
| * Includes 50192 Locking-Type Pad (4"" diameter). Reversible handle for right or left hand operation. * Gearless for reduced maintenance and down-time. Features standard muffler for more compact design; rear... | |
| * Includes 50192 Locking-Type Pad (4"" diameter). Reversible handle for right or left hand operation. * One-piece, factory-certified governor design. Extended muffler design. | |
| * Includes 50192 Locking-Type Pad (4"" diameter); pad mounts to tool spindle without adapters. Governor speed control maintains RPM under load. * Gearless for reduced maintenance and down-time. Removable side... | |
| * Includes 51148 Backing Pad, 4-1/2"" (114 mm) diameter, plus mounting hardware. Accepts optional 4-1/2"" (114 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. * Dynabrade s 1.3... | |
| * Includes 51148 Disc Pad (4-1/2"" diameter). Gearless for reduced maintenance and downtime. * Offers higher horsepower and torque levels than similar competitive tools. Rear exhaust. Side handle included for... | |
| * Includes 51150 Backing Pad, 5"" (127 mm) diameter, plus mounting hardware. Accepts optional 5"" (127 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. * Dynabrade's 1.3 hp... | |
| * Includes 51151 Backing Pad, 180 mm (7"") diameter, plus mounting hardware. Accepts optional 180 mm (7"") diameter Abrasive Discs with 22 mm (7/8"") center hole. * Dynabrade's 1.3 hp... | |
| * Includes 51151 Backing Pad, 7"" (178 mm) diameter, plus mounting hardware. Accepts optional 7"" (178 mm) diameter Abrasive Discs with 7/8"" (22 mm) center hole. * Dynabrade's 1.3 hp... | |
| * Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Extended muffler model. | |
| * Includes 51344 Locking-Type Pad (2"" diameter). * Also accepts 3"" diameter pads, sold separately. * Standard muffler model. | |
| * Includes 51344 Locking-Type Pad (2"" diameter). Also accepts 3"" diameter pads, sold separately. * Handle is offset 7 degree for greater operator comfort and control. Gearless for reduced maintenance... | |
| * Includes 51344 Locking-Type Pad (2"" diameter). Also accepts 3"" diameter pads, sold separately. * Optional safety-lock lever available. | |
| * Includes 51345 Locking-Type Pad (2"" diameter). Also accepts 3"" diameter disc pads, sold separately. * Features standard muffler for more compact design. Tool combines top efficiency with great value. | |
| * Includes 51346 Locking-Type Pad (3"" diameter). * Extended muffler design. | |
| * Includes 51347 Locking-Type Pad (3"" diameter). * Removable side handle. | |
| * Includes 51347 Locking-Type Pad (3"" diameter). Removable side handle. * Optional safety-lock lever available. Tool combines top efficiency with great value. | |
| * Includes 54034 Sanding Head (accepts 3"" and smaller diameter sanding pads with 1/4""-20 female thread). * Also includes 54018 Pad (1-1/4"" diameter) medium density, with sample adhesive-backed 9-micron micro-finishing... | |
| * Includes 54035 Sanding Head (accepts 3"" and smaller dia. sanding pads with male locking-type threads). * Includes 54031 soft density, male locking-type pad, which accepts adhesive-backed micro-finishing film discs. | |
| * Includes 57900 tool with hook-face and PSA (adhesive backed) pads, 94407 Flow-Control Dynaswivel and an assortment of abrasives. * Excellent for cleaning wood edges and corners. Ideal for use... | |
| * Includes 58054 Dynorbital-Spirit (5"" dia., 3/16"" dia. orbit, Self-Generated Vacuum) with 56320 Pad (5"" dia., 44-hole, hook-face, medium density), bag-in-bag vacuum system, extra disposable vacuum bags and scratch-proof belt... | |
| * Includes 59028 Dynorbital-Spirit (6"" dia., 3/16"" dia. orbit, Self-Generated Vacuum), 56321 Vacuum Pad (6"" dia., 52-hole, hook-face, medium density), bag-in-bag vacuum system, extra disposable vacuum bags and scratch-proof belt... | |
| * Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2 mm) dia. orbit, used for general sanding. * True 12,000 RPM air motor. Floating rotor utilizes... | |
| * Includes low profile, premium urethane weight-mated sanding pad. Black lever identifies 3/32"" (2.5 mm) dia. orbit, used for ultra-fine sanding. * Drop-In Motor available (sold separately) to reduce costly... | |
| * Includes low profile, premium urethane weight-mated sanding pad. Blue lever identifies 3/8"" (10 mm) dia. orbit, used for aggressive sanding. * Drop-In Motor available (sold separately) to reduce costly... | |
| * Includes low profile, premium urethane weight-mated sanding pad. Grey lever identifies 3/16"" (5 mm) dia. orbit, used for general sanding. * Drop-In Motor available (sold separately) to reduce costly... | |
| * Includes low profile, premium urethane weight-mated sanding pad. Grey lever identifies 3/16"" (5 mm) dia. orbit, used for general sanding. * True 12,000 RPM air motor. Floating rotor utilizes... | |
| * Includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits are available to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. Black lever... | |
| * Includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits are available to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. Blue lever... | |
| * Includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits are available to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. Grey lever... | |
| * Includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits are available to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. Orange lever... | |
| * Includes low profile, premium urethane weight-mated sanding pad. Orange lever identifies 3/8"" (10 mm) dia. orbit, used for general sanding. * True 12,000 RPM air motor. Floating rotor utilizes... | |
| * Includes unique 56320 Sanding Pad for Mesh-Style Abrasive Discs. 5"" (127 mm) Dia. Pad is low profile, premium urethane weight-mated, vacuum (44 holes), short-nap and hook-face. Grey lever identifies... | |
| * Long handle provides excellent comfort and control, especially when working on vertical sides of workpiece. All models include premium urethane weight-mated sanding pad. * Free speed is 10,000 RPM. | |
| * Long handle provides excellent comfort and control, especially when working on vertical sides of workpiece. All models include premium urethane weight-mated sanding pad. * Free speed is 12,000 RPM. | |
| * Model includes 50267 Disc Pad Assembly for slotted center-hole abrasive discs. Gearless motor for reduced maintenance and downtime. * Governor-controlled to maintain RPM under heavy load. Removable side handle. | |
| * Model Includes 51150 Disc Pad Assembly (5"" diameter). Powerful air motor is governor-controlled to maintain RPM under heavy load. * Lubricated gears increase durability. Reversible side handle increases control... | |
| * Model Includes 51150 Disc Pad Assembly (5"" diameter). Powerful air motor is governor-controlled to maintain RPM under heavy load. * Safety-lock throttle lever prevents accidental start-up. Side handle increases... | |
| * Non-Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Optional vacuum conversion kits available, to easily convert non-vacuum tool to self-generated vacuum tool or central vacuum tool. | |
| * Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368 LPM) at 90 PSI (6.2 Bar). * Precise... | |
| * Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368 LPM) at 90 PSI (6.2 Bar). Precise 3/32""... | |
| * Powerful .15 hp (112 W), 10,000 RPM air motor gets the job done in countless applications, utilizing just 13 SCFM (368LPM) at 90 PSI (6.2 Bar). * Precise 3/32""... | |
| * Powerful .4 hp (298 W) Air Motor for Smooth, Controlled Sanding. Unique Vacuum Shroud Diverts Dust and Debris to Vacuum Source. For Use With 3"" (76 mm) Diameter Locking-Type... | |
| * Powerful .45 hp air motor runs at 950 RPM, for aggressive material removal. * Extra-large 11"" diameter sanding area allows operator to cover more area in less time, leveling... | |
| * Powerful .7 hp air motor (2,500 RPM) offers power and efficiency. Proportionate 3/4"" dia. orbit in relation to pad size assures swirl-free finish on a variety of surfaces. *... | |
| * Powerful 1.8 hp (1342 W), variable speed (0-3,000 RPM), 120 V (AC) 11 Amp electric motor offers power and efficiency. Proportionate 3/4"" (19 mm) dia. orbit in relation to... | |
| * Random orbital action provides ultra-smooth finishes on wood and coated surfaces. Sanding head provides the random action. Also excellent on metal and composites. Ideal for finesse sanding. Weighs only... | |
| * Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/16"" (5 mm) diameter orbit. * Dynorbital... | |
| * Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/32"" (2.5 mm) diameter orbit. * Dynorbital... | |
| * Self-Generated Vacuum Dynorbital Supreme includes low profile, premium urethane weight-mated sanding pad. Ready for connection to optional portable self-contained dust collection system. 3/8"" (10 mm) diameter orbit. * Dynorbital... | |
| * Self-Generated Vacuum models are ready for connection to optional portable dust collection system . * Tool has 1-1/4"" outside diameter vacuum port, allowing increased air flow. * Designed to... | |
| * Self-Generated Vacuum models are ready for connection to optional portable dust collection system. * Tool has 1-1/4"" outside diameter vacuum port, allowing increased air flow. * Designed to vacuum... | |
| * Self-generated vacuum models are ready for connection to optional portable dust collection system. Vacuum port accepts 1-1/4"" (32 mm) diameter hose cuff for increased vacuum flow (no overskirt shroud... | |
| * This Sander is truly two-tools-in-one, easily changing from a rotary Disc Sander to Random Orbital Sander with the flip of a switch on the DynaLocke Head Assembly (61318). Ideal... | |
| * Tool has 1/4""-28 female thread. Comes mounted with 54021 Adapter for pads with 1/4""-20 female thread. * Includes 50107 Pad (2"" diameter) for PSA (adhesive backed) abrasive discs. *... | |
| * Tool includes 57932 Offset Sanding Arm (with 57938 Soft Platen Pad), 94407 Flow-Control Dynaswivel and an assortment of abrasives. * Ideal for use on wood, metal, varnished surfaces, non-ferrous... | |
| * Unique epicycloidal sanding action allows aggressive removal of material. Applications include removal and leveling of large amounts of filler materials such as glue or epoxy; leveling small welds; removing... | |
| 3M 20231 disc sander provides 1/2 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This disc sander comes in a 12.5 in length. | |
| 3M 20232 disc sander provides 1 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This disc sander comes in a 8.25 in length. | |
| 3M 20331 orbital sander provides.24 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This orbital sander comes in a 4 in length. Most... | |
| 3M 20430 orbital sander provides.24 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This orbital sander comes in a 4 in length. Most... | |
| 3M 20431 orbital sander provides.24 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This orbital sander comes in a 4 in length. Most... | |
| 3M 28328 disc sander provides 1/3 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This disc sander comes in a 12.5 in length. | |
| 3M 28329 disc sander provides 1/2 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This disc sander comes in a 6.75 in length. | |
| 3M 28337 random orbital sander provides.45 hp. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper... | |
| 3M 28338 inline sander provides 1 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This inline sander comes in a 9.88 in length. | |
| 3M 28339 inline sander is another superb product from 3M. Always consider the length of any product when purchasing an abrasive tool or accessory. This inline sander comes in a... | |
| 3M 28341 disc sander provides 1/3 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This disc sander comes in a 12.5 in length. | |
| 3M 28353 random orbital sander provides.45 hp. Always consider the length of any product when purchasing an abrasive tool or accessory. This random orbital sander comes in a 4.8 in... | |
| 3M 28366 file belt sander provides.6 hp. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper... | |
| 3M 28367 file belt sander kit provides.6 hp. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the... | |
| 3M 28408 disc sander provides 1 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This disc sander comes in a 8.25 in length. | |
| 3M 28737 random orbital sander provides 0.48 hp. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and... | |
| 3M Electric Random Orbital Sander Kit 28524 contains 3 items: 5 inches Non-Vacuum 3/16 inches Orbit Sander 28427. 3M 12 foot Power Cord 28434 a 3M Power Supply. 3M AC... | |
| 3M Electric Random Orbital Sander Kit 28526 contains 3 items: a 6 in. Non-Vacuum 3/16 in. Orbit sander 28429 a 3M 12 foot Power Cord 28434 a 3M Power Supply... | |
| 48503 disc sander | |
| 48542 disc sander | |
| 54309 Brush Pad Assembly | |
| 95858 Fibre Washer | |
| 95859 Fibre Washer | |
| 96144 Aluminum Face Washer | |
| Clean Sanding Hookit Pad Filter Bag Adapter and Clean Sanding Filter Bag included. Precision Balanced for Smooth Operation Takes dust management to the next level with powerful self-generated vacuum tools. | |
| Clean Sanding Hookit Pad Filter Bag Adapter and Clean Sanding Filter Bag included. Precision Balanced for Smooth Operation. Takes dust management to the next level with powerful self-generated vacuum tools. | |
| Clean Sanding Hookit Pad included. Precision balanced for smooth operation easily attaches to your existing central vacuum system for efficient dust evacuation. Air Inlet Size: 1/4"" NPT Horse Power: .28... | |
| DYNABRADE EZLS5 dual-action sander Always consider the length of any product when purchasing an abrasive tool or accessory. This dual-action sander comes in a 10.5 length. | |
| DYNABRADE EZLS6 dual-action sander Always consider the length of any item when purchasing an abrasive tool or accessory. This dual-action sander comes in a 11 length. | |
| Dynabrade Speed-Lock 50143 disc pad is another outstanding product from Dynabrade. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters... | |
| Features an alloy steel curved-throttle lever with built-in wrist support 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for... | |
| Features an alloy steel curved-throttle lever with built-in wrist support, 3M gripping material molded into the interchangeable comfort grip, conveniently located speed control dial, and internal muffler. Precision Balanced for... | |
| Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material is molded into the interchangeable comfort grip with a conveniently located speed control dial and internal muffler. | |
| Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip conveniently located speed control dial and internal muffler. Precision Balanced for... | |
| Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip with a conveniently located speed control dial and internal muffler. Precision... | |
| Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip with a conveniently located speed control dial, and internal muffler. Precision... | |
| Features an alloy steel curved-throttle lever with built-in wrist support. 3M gripping material molded into the interchangeable comfort grip. Conveniently located speed control dial and internal muffler. Ideal for flat... | |
| Hookit Clean Sanding Disc Pad Filter Bag Adapter with Clean Sanding Filter Bag and Air Tool Lubricant included. Precision Balanced for smooth operation takes dust management to the next level... | |
| Stikit Pad included. Precision Balanced for Smooth operation meet or exceed highest performance standards. Optimize to work with 3M abrasives Multiple grips sizes available for improved operator comfort | |
| Stikit Pad included. Precision Balanced for smooth operation meet or exceed highest performance standards. Optimized to work with 3M abrasives. Multiple grips sizes available for improved operator comfort. | |
| This tool is designed for use in AOEM paint shop applications for sanding nibs or defects on the clear coat used with Trizact Finesse-it film disc 466LA. It provides very... | |
| This tool is used to sand small defects in paint coatings in all markets. The tools is packaging with the following: Sample bottle of 3M Air Tool Lubricant Finesse-it Roloc... |