3M 3M Scotch 2364 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 44578 70006285814

Description
3M Scotch 2364 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per box, 4 boxes per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2364 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per box, 4 boxes per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2364 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 44578 - 021200-44578 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2364 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 44578
021200-44578
3M Scotch 2364 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 44578 021200-44578
3M Scotch 2364 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per box, 4 boxes per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2364 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per box, 4 boxes per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-44578
Product Name 3M Scotch 2364 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 44578
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
White Polyethylene Surface Protection - 03001-048W - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Duct Tapes - 1466828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details