R. S. Hughes Company, Inc. Datasheets for Shrink Wrap and Stretch Films

Shrink wrap and stretch films are used to hold items together in packaging and palleting applications.
Shrink Wrap and Stretch Films: Learn more

Product Name Notes
Black UVI film is opaque - can not see through. Great for outdoor storage. Puncture resistant blown film perfect for irregular loads. Built in disposable handles prevent friction on hands.
Commonly used in the food industry. Helps prevent condensation on loads. Allows for even ventilation so middle of load can maintain the same temperature as the outside of the load.
Easy to hold 1 1/2"" diameter by 4 1/2"" length extended core. More economical and faster to use than strapping or tape. Film will not leave a residue on products.
Easy to hold 1"" diameter core. More economical and faster to use than strapping or tape. Film will not leave a residue on products. Quiet and clear cast film. Available...
Excellent performance at a lighter gauge for substantial cost savings. Special formulation is 25% thinner than other shrink films on the market. Uniquely versatile film operates on all sealing and...
Film conceals shipments in one pass. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 80 Gauge for loads up...
Film provides excellent cling to itself, not to products. Superior stabilization on loads. Performs in temperatures down to -5° F. For use on all stretch film equipment. Available by the...
Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read under the film. Great for use on uniform loads. Works well on...
Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 120 Gauge for loads up to...
Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 60 Gauge for loads up to...
Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 70 Gauge for loads up to...
Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 80 Gauge for loads up to...
Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy to read. Great for use on uniform loads. 90 Gauge for loads up to...
Great for coding inventory or shipments. One plastic dispenser is included in each case. Film will not leave a residue on products. Quiet cast film. Available in case quantities.
Great for inventory control, carrier identification, or to call attention to shipments. Film stretches up to 250%. Great for use on uniform loads. 80 Gauge for loads up to 2,500...
Multi-layer, biaxially oriented shrink film requires no dwell time. High gloss appearance and excellent clarity. Puncture resistant. Works well on irregularly shaped items. Suitable for cold storage applications. Meets FDA...
One dispenser is included in each case. Dispenser provides great tension control to save on film. Quiet and clear cast stretch film.
One plastic dispenser is included in each case. Film will not leave a residue on products. Quiet and clear cast film. Available in case quantities.
Opaque film completely conceals your shipments. Film provides excellent cling to itself, not to products. Superior stabilization on loads. Performs in temperatures down to -5° F. For use on all...
Pink Anti-Static agent is incorporated into the film to protect shipments from static discharge. Film stretches up to 250%. Great for use on uniform loads. 80 Gauge for loads up...
Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 120 Gauge for loads up to 4,000 lbs. Dispensers available stock...
Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 60 Gauge for loads up to 1,600 lbs. 70 Gauge for...
Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 60 Gauge for loads up to 1,600 lbs. Dispensers available stock...
Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 70 Gauge for loads up to 2,000 lbs. Dispensers available stock...
Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 80 Gauge for loads up to 2,500 lbs. Dispensers available stock...
Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 90 Gauge for loads up to 3,000 lbs. Dispensers available stock...
Puncture resistant blown film perfect for irregular loads. Built in disposable handles prevent friction on hands. Patented dispensing system provides tension control for maximum film stretch to save on film.
Quiet , color-tinted cast stretch film is great for identifying, unitizing and stabilizing shipments. Colors are easy to see through yet provide enough tint for easy identification. Built in disposable...
Quiet and clear cast stretch film is best for uniform loads. Built in disposable handles prevent friction on hands. Patented dispensing system provides tension control for maximum film stretch to...
Retains a secure cling but eliminates the distracting noise many other films generate. Available in metric sizes. Features superior optics for easy identification and electronic scanning in the distribution process.
Semi-soft, very low biaxial shrinkage, non-food packaging. The film of choice for the printing and publishing industry! Ideal for delicate packages, which may curl or blend with higher shrink force...
Simply wrap film around unitized product. Eliminates the need for labels. Patented Goodwrappers® dispenser reduces friction on hands. Two dispensers are included in each case. Dispenser provides great tension control...
Single-sided cling stretch film is engineered to be successfully pre-stretched up to 300%. Greater roll footage and higher film stretch ability means up to 45% fewer roll changes. Resists being...
Soft touch, medium biaxial shrinkage, non-food packaging. The industry standard general purpose film. Outstanding sparkle, gloss and wrinkle-free shrinkage. High internal tear resistance and good memory. Center-folded film.
Superior load retaining force firmly secures product, even under rugged transit conditions. Resists film width ""neck down"" potentially reducing the number of total wraps required. Blown formulation is resistant to...
This black extended core stretch film is an excellent product for shipping & packaging applications. The extended core stretch film is used to wrap and bundle packages for transport or...
This blue vci hand stretch film is an excellent product for shipping & packaging applications. The vci hand stretch film is used to wrap and bundle packages for transport or...
This blue vci machine stretch film is an excellent product for shipping & packaging applications. The vci machine stretch film is used to wrap and bundle packages for transport or...
This clear extended core stretch film is an excellent product for shipping & packaging applications. The extended core stretch film is used to wrap and bundle packages for transport or...
Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll.
WESTERN PLASTICS BK1580
WESTERN PLASTICS BK1880
WESTERN PLASTICS BL1880
WESTERN PLASTICS BLMG2080
WESTERN PLASTICS BSW02
WESTERN PLASTICS DPW03
WESTERN PLASTICS DPW04
WESTERN PLASTICS DSB02
WESTERN PLASTICS DSB03
WESTERN PLASTICS DSB04
WESTERN PLASTICS DSW01
WESTERN PLASTICS DSW03
WESTERN PLASTICS DSW04
WESTERN PLASTICS DSW06
WESTERN PLASTICS DSW07
WESTERN PLASTICS DSW08
WESTERN PLASTICS ECO02
WESTERN PLASTICS ECO03
WESTERN PLASTICS ECO04
WESTERN PLASTICS ECO05
WESTERN PLASTICS ECO06
WESTERN PLASTICS G2080
WESTERN PLASTICS GMG2080
WESTERN PLASTICS GR1880
WESTERN PLASTICS HW1265
WESTERN PLASTICS HW1270
WESTERN PLASTICS HW1275
WESTERN PLASTICS HW1280
WESTERN PLASTICS HW1285
WESTERN PLASTICS HW1290
WESTERN PLASTICS HW1565
WESTERN PLASTICS HW1570
WESTERN PLASTICS HW1575
WESTERN PLASTICS HW1580
WESTERN PLASTICS HW1585
WESTERN PLASTICS HW1590
WESTERN PLASTICS HW1865
WESTERN PLASTICS HW1870
WESTERN PLASTICS HW1875
WESTERN PLASTICS HW1880 GRN
WESTERN PLASTICS HW1880 ORG
WESTERN PLASTICS HW1880 WHT
WESTERN PLASTICS HW1880
WESTERN PLASTICS HW1880B
WESTERN PLASTICS HW1885
WESTERN PLASTICS HW1890
WESTERN PLASTICS MG20115
WESTERN PLASTICS MG2065
WESTERN PLASTICS MG2075
WESTERN PLASTICS MG2080
WESTERN PLASTICS MG2085
WESTERN PLASTICS PCW01
WESTERN PLASTICS PCW02
WESTERN PLASTICS PCW03
WESTERN PLASTICS PCW04
WESTERN PLASTICS PCW05
WESTERN PLASTICS PCW06
WESTERN PLASTICS PCW07
WESTERN PLASTICS RD2080
WESTERN PLASTICS RMG2080
WESTERN PLASTICS SBF01
WESTERN PLASTICS SBF02
WESTERN PLASTICS SBF03
WESTERN PLASTICS SBF06
WESTERN PLASTICS SBF11
WESTERN PLASTICS SBF13
WESTERN PLASTICS SBF14
WESTERN PLASTICS SBF16
WESTERN PLASTICS SDHW2080
WESTERN PLASTICS UV120115
WESTERN PLASTICS UVI1290
WESTERN PLASTICS UVI1575
WESTERN PLASTICS UVI1880
WESTERN PLASTICS UVI2080
WESTERN PLASTICS WAF01
WESTERN PLASTICS WAF02
WESTERN PLASTICS WAF03
WESTERN PLASTICS WAF05
WESTERN PLASTICS WAF06
WESTERN PLASTICS WJR01
WESTERN PLASTICS WJR02
WESTERN PLASTICS WJR03
WESTERN PLASTICS WJR04
WESTERN PLASTICS WJR15
WESTERN PLASTICS WJR16
WESTERN PLASTICS WLW01
WESTERN PLASTICS WLW02
WESTERN PLASTICS WLW03
WESTERN PLASTICS WLW04
WESTERN PLASTICS WLW06
WESTERN PLASTICS WPC01
WESTERN PLASTICS WSN01
WESTERN PLASTICS WSN02
WESTERN PLASTICS WSN03
WESTERN PLASTICS WSN05
WESTERN PLASTICS WSN06; 20 X 3300
WESTERN PLASTICS WSN06
WESTERN PLASTICS WT2080
WESTERN PLASTICS YL2080
WESTERN PLASTICS YLMG2080