3M 3M 2307 Tan Masking/Painter's Tape - 60 mm Width x 55 m Length - 55672 70006321353

Description
3M 2307 tan masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M 2307 tan masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2307 Tan Masking/Painter's Tape - 60 mm Width x 55 m Length - 55672 - 021200-55672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2307 Tan Masking/Painter's Tape - 60 mm Width x 55 m Length - 55672
021200-55672
3M 2307 Tan Masking/Painter's Tape - 60 mm Width x 55 m Length - 55672 021200-55672
3M 2307 tan masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M 2307 tan masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-55672
Product Name 3M 2307 Tan Masking/Painter's Tape - 60 mm Width x 55 m Length - 55672
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 17 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details