3M 3M Scotch 4737T Blue Masking/Painter's Tape - 3/8 in Width x 36 yd Length - 72048 70006172152

Description
3M Scotch 4737T blue masking/painter's tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4737T blue masking/painter's tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4737T Blue Masking/Painter's Tape - 3/8 in Width x 36 yd Length - 72048 - 021200-72048 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4737T Blue Masking/Painter's Tape - 3/8 in Width x 36 yd Length - 72048
021200-72048
3M Scotch 4737T Blue Masking/Painter's Tape - 3/8 in Width x 36 yd Length - 72048 021200-72048
3M Scotch 4737T blue masking/painter's tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 4737T blue masking/painter's tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72048
Product Name 3M Scotch 4737T Blue Masking/Painter's Tape - 3/8 in Width x 36 yd Length - 72048
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 19 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details