3M 3M Scotch 218 Green Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 61264 70006099447

Description
3M Scotch 218 green masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 6 per box, 4 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 218 green masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 6 per box, 4 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 218 Green Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 61264 - 021200-61264 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 218 Green Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 61264
021200-61264
3M Scotch 218 Green Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 61264 021200-61264
3M Scotch 218 green masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 6 per box, 4 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 218 green masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 6 per box, 4 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61264
Product Name 3M Scotch 218 Green Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 61264
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Discs - 16 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details