3M 3M 2307 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 71120 70006159548

Description
3M 2307 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M 2307 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2307 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 71120 - 021200-71120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2307 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 71120
021200-71120
3M 2307 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 71120 021200-71120
3M 2307 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M 2307 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-71120
Product Name 3M 2307 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 71120
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.9843 inches (25 mm)
View Details
High Temp Fine Crepe Automotive Masking - 4318PV4 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0067 inches (0.1702 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details