3M 3M 8403 Green Masking/Painter's Tape - 10 mm Width x 329 m Length - 94773 70006382272

Description
3M 8403 green masking/painter's tape comes in a 10 mm width, 329 m length, uses a silicone adhesive and is packaged 20 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.
Description
3M 8403 green masking/painter's tape comes in a 10 mm width, 329 m length, uses a silicone adhesive and is packaged 20 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8403 Green Masking/Painter's Tape - 10 mm Width x 329 m Length - 94773 - 051138-94773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8403 Green Masking/Painter's Tape - 10 mm Width x 329 m Length - 94773
051138-94773
3M 8403 Green Masking/Painter's Tape - 10 mm Width x 329 m Length - 94773 051138-94773
3M 8403 green masking/painter's tape comes in a 10 mm width, 329 m length, uses a silicone adhesive and is packaged 20 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

3M 8403 green masking/painter's tape comes in a 10 mm width, 329 m length, uses a silicone adhesive and is packaged 20 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94773
Product Name 3M 8403 Green Masking/Painter's Tape - 10 mm Width x 329 m Length - 94773
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 468392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.7480 inches (19 mm)
View Details
CushionmountT Process Printing Tape - 1120 - Budnick Converting, Inc.
Specs
Type CushionmountT Process Printing Tape
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details