3M 3M Scotch 256 White Masking/Painter's Tape - 9 in Width x 60 yd Length - 95020 70006384880

Description
3M Scotch 256 white masking/painter's tape comes in a 9 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +200 F.
Description
3M Scotch 256 white masking/painter's tape comes in a 9 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 256 White Masking/Painter's Tape - 9 in Width x 60 yd Length - 95020 - 051138-95020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 256 White Masking/Painter's Tape - 9 in Width x 60 yd Length - 95020
051138-95020
3M Scotch 256 White Masking/Painter's Tape - 9 in Width x 60 yd Length - 95020 051138-95020
3M Scotch 256 white masking/painter's tape comes in a 9 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +200 F.

3M Scotch 256 white masking/painter's tape comes in a 9 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95020
Product Name 3M Scotch 256 White Masking/Painter's Tape - 9 in Width x 60 yd Length - 95020
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.9843 inches (25 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
High Temperature Splicing & Masking - M832 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details