3M 3M Scotch 202 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 04227 70006326196

Description
3M Scotch 202 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 202 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 202 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 04227 - 021200-04227 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 202 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 04227
021200-04227
3M Scotch 202 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 04227 021200-04227
3M Scotch 202 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 202 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04227
Product Name 3M Scotch 202 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 04227
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.7480 inches (19 mm)
View Details
Industrial Grade Hot Melt Rubber PP Box Sealing - 371 - Budnick Converting, Inc.
Specs
Type Adhesive; Industrial Grade Hot Melt Rubber PP Box Sealing
Thickness 0.0019 inches (0.0483 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene; Hot Melt, Heat Bond, or Thermally Activated
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details