3M Scotch 213 tan masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-02822 |
| Product Name | 3M Scotch 213 Tan Masking/Painter's Tape - 3 in Width x 60 yd Length - 02822 |
| Color | Tan |