3M 3M Scotch 226 Black Masking/Painter's Tape - 3 in Width x 60 yd Length - 61177 70006172939

Description
3M Scotch 226 black masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 226 black masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 226 Black Masking/Painter's Tape - 3 in Width x 60 yd Length - 61177 - 021200-61177 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 226 Black Masking/Painter's Tape - 3 in Width x 60 yd Length - 61177
021200-61177
3M Scotch 226 Black Masking/Painter's Tape - 3 in Width x 60 yd Length - 61177 021200-61177
3M Scotch 226 black masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 226 black masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +225 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61177
Product Name 3M Scotch 226 Black Masking/Painter's Tape - 3 in Width x 60 yd Length - 61177
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details