3M 3M 2307 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 71119 70006159530

Description
3M 2307 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M 2307 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2307 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 71119 - 021200-71119 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2307 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 71119
021200-71119
3M 2307 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 71119 021200-71119
3M 2307 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M 2307 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-71119
Product Name 3M 2307 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 71119
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details