3M 3M Scotch 214 Tan Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 16973 70006276227

Description
3M Scotch 214 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 214 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 214 Tan Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 16973 - 051115-16973 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 214 Tan Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 16973
051115-16973
3M Scotch 214 Tan Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 16973 051115-16973
3M Scotch 214 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

3M Scotch 214 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-16973
Product Name 3M Scotch 214 Tan Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 16973
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.3543 inches (9 mm)
View Details
High Tack Acrylic Adhesive Transfer - 1123 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details