Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5110FSS70

Description
ESS-2B 511 1% RWR89S5110FS S70
Request a Quote Datasheet
Description
ESS-2B 511 1% RWR89S5110FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5110FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5110FSS70
Wirewound Resistors 3110-RWR89S5110FSS70
ESS-2B 511 1% RWR89S5110FS S70

ESS-2B 511 1% RWR89S5110FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S5110FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5110FSS70-ND
Through Hole Resistors RWR89S5110FSS70-ND
511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 511 OHM 3W 1% WW AXIAL - RWR89S5110FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 3W 1% WW AXIAL
RWR89S5110FSS70
RES 511 OHM 3W 1% WW AXIAL RWR89S5110FSS70
RES 511ohm 3W 1% WW AXIAL

RES 511ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8294
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8294
Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S5110FSS70 RWR89S5110FSS70-ND RWR89S5110FSS70 64C8294
Product Name Wirewound Resistors Through Hole Resistors RES 511 OHM 3W 1% WW AXIAL Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 2-1630012-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details