Vishay Intertechnology, Inc. Wirewound Resistors RWR89S45R0BMS73

Description
ESS-2B 45 .1% RWR89S45R0BM S73
Request a Quote Datasheet
Description
ESS-2B 45 .1% RWR89S45R0BM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S45R0BMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S45R0BMS73
Wirewound Resistors 3110-RWR89S45R0BMS73
ESS-2B 45 .1% RWR89S45R0BM S73

ESS-2B 45 .1% RWR89S45R0BM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S45R0BMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S45R0BMS73-ND
Through Hole Resistors RWR89S45R0BMS73-ND
45 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 45 OHM 3W 0.1% WW AXIAL - RWR89S45R0BMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45 OHM 3W 0.1% WW AXIAL
RWR89S45R0BMS73
RES 45 OHM 3W 0.1% WW AXIAL RWR89S45R0BMS73
RES 45ohm 3W 0.1% WW AXIAL

RES 45ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S45R0BMS73 RWR89S45R0BMS73-ND RWR89S45R0BMS73
Product Name Wirewound Resistors Through Hole Resistors RES 45 OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 45 ohms 45 ohms 45 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661642P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Power Rating 14 watts
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details