Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4300BSBSL

Description
ESS-2B 430 .1% RWR89S4300BS BSL
Request a Quote Datasheet
Description
ESS-2B 430 .1% RWR89S4300BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4300BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4300BSBSL
Wirewound Resistors 3110-RWR89S4300BSBSL
ESS-2B 430 .1% RWR89S4300BS BSL

ESS-2B 430 .1% RWR89S4300BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4300BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4300BSBSL-ND
Through Hole Resistors RWR89S4300BSBSL-ND
430 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

430 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 430 OHM 3W 0.1% WW AXIAL - RWR89S4300BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 3W 0.1% WW AXIAL
RWR89S4300BSBSL
RES 430 OHM 3W 0.1% WW AXIAL RWR89S4300BSBSL
RES 430ohm 3W 0.1% WW AXIAL

RES 430ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4300BSBSL RWR89S4300BSBSL-ND RWR89S4300BSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 430 OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 430 ohms 430 ohms 430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details