Vishay Intertechnology, Inc. RES 40 OHM 3W 1% WW AXIAL RWR89S40R0FSBSL

Description
RES 40ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 40ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 3W 1% WW AXIAL - RWR89S40R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 3W 1% WW AXIAL
RWR89S40R0FSBSL
RES 40 OHM 3W 1% WW AXIAL RWR89S40R0FSBSL
RES 40ohm 3W 1% WW AXIAL

RES 40ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S40R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S40R0FSBSL
Wirewound Resistors 3110-RWR89S40R0FSBSL
ESS-2B 40 1% RWR89S40R0FS BSL

ESS-2B 40 1% RWR89S40R0FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S40R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S40R0FSBSL-ND
Through Hole Resistors RWR89S40R0FSBSL-ND
40 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S40R0FSBSL 3110-RWR89S40R0FSBSL RWR89S40R0FSBSL-ND
Product Name RES 40 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details