Vishay Intertechnology, Inc. Through Hole Resistors RWR89S48R7FSRSL

Description
48.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
48.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S48R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S48R7FSRSL-ND
Through Hole Resistors RWR89S48R7FSRSL-ND
48.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 48.7 OHM 3W 1% WW AXIAL - RWR89S48R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 3W 1% WW AXIAL
RWR89S48R7FSRSL
RES 48.7 OHM 3W 1% WW AXIAL RWR89S48R7FSRSL
RES 48.7ohm 3W 1% WW AXIAL

RES 48.7ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S48R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S48R7FSRSL
Wirewound Resistors 3110-RWR89S48R7FSRSL
ESS-2B 48.7 1% RWR89S48R7FS RSL

ESS-2B 48.7 1% RWR89S48R7FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S48R7FSRSL-ND RWR89S48R7FSRSL 3110-RWR89S48R7FSRSL
Product Name Through Hole Resistors RES 48.7 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 8-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details