Vishay Intertechnology, Inc. RES 4 OHM 3W 0.1% WW AXIAL RWR89S4R00BSBSL

Description
RES 4ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 4ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 3W 0.1% WW AXIAL - RWR89S4R00BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 3W 0.1% WW AXIAL
RWR89S4R00BSBSL
RES 4 OHM 3W 0.1% WW AXIAL RWR89S4R00BSBSL
RES 4ohm 3W 0.1% WW AXIAL

RES 4ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4R00BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R00BSBSL-ND
Through Hole Resistors RWR89S4R00BSBSL-ND
4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4R00BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R00BSBSL
Wirewound Resistors 3110-RWR89S4R00BSBSL
ESS-2B 4 .1% RWR89S4R00BS BSL

ESS-2B 4 .1% RWR89S4R00BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4R00BSBSL RWR89S4R00BSBSL-ND 3110-RWR89S4R00BSBSL
Product Name RES 4 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details