Vishay Intertechnology, Inc. RES 47.5 OHM 3W 1% WW AXIAL RWR89S47R5FRBSL

Description
RES 47.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 3W 1% WW AXIAL - RWR89S47R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 3W 1% WW AXIAL
RWR89S47R5FRBSL
RES 47.5 OHM 3W 1% WW AXIAL RWR89S47R5FRBSL
RES 47.5ohm 3W 1% WW AXIAL

RES 47.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S47R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S47R5FRBSL
Wirewound Resistors 3110-RWR89S47R5FRBSL
ESS-2B 47.5 1% RWR89S47R5FR BSL

ESS-2B 47.5 1% RWR89S47R5FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S47R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S47R5FRBSL-ND
Through Hole Resistors RWR89S47R5FRBSL-ND
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S47R5FRBSL 3110-RWR89S47R5FRBSL RWR89S47R5FRBSL-ND
Product Name RES 47.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details