Vishay Intertechnology, Inc. RES 40.2 OHM 3W 1% WW AXIAL RWR89S40R2FRS73

Description
RES 40.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 3W 1% WW AXIAL - RWR89S40R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 3W 1% WW AXIAL
RWR89S40R2FRS73
RES 40.2 OHM 3W 1% WW AXIAL RWR89S40R2FRS73
RES 40.2ohm 3W 1% WW AXIAL

RES 40.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S40R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S40R2FRS73-ND
Through Hole Resistors RWR89S40R2FRS73-ND
40.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S40R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S40R2FRS73
Wirewound Resistors 3110-RWR89S40R2FRS73
ESS-2B 40.2 1% RWR89S40R2FR S73

ESS-2B 40.2 1% RWR89S40R2FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S40R2FRS73 RWR89S40R2FRS73-ND 3110-RWR89S40R2FRS73
Product Name RES 40.2 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details