Vishay Intertechnology, Inc. RES 470 OHM 3W 0.5% WW AXIAL RWR89S4700DRB12

Description
RES 470ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 3W 0.5% WW AXIAL - RWR89S4700DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 3W 0.5% WW AXIAL
RWR89S4700DRB12
RES 470 OHM 3W 0.5% WW AXIAL RWR89S4700DRB12
RES 470ohm 3W 0.5% WW AXIAL

RES 470ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4700DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4700DRB12-ND
Through Hole Resistors RWR89S4700DRB12-ND
470 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4700DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4700DRB12
Wirewound Resistors 3110-RWR89S4700DRB12
ESS-2B 470 .5% RWR89S4700DR B12

ESS-2B 470 .5% RWR89S4700DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4700DRB12 RWR89S4700DRB12-ND 3110-RWR89S4700DRB12
Product Name RES 470 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details