Vishay Intertechnology, Inc. RES 470 OHM 3W 1% WW AXIAL RWR89S4700FRBSL

Description
RES 470ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 3W 1% WW AXIAL - RWR89S4700FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 3W 1% WW AXIAL
RWR89S4700FRBSL
RES 470 OHM 3W 1% WW AXIAL RWR89S4700FRBSL
RES 470ohm 3W 1% WW AXIAL

RES 470ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4700FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4700FRBSL
Wirewound Resistors 3110-RWR89S4700FRBSL
ESS-2B 470 1% RWR89S4700FR BSL

ESS-2B 470 1% RWR89S4700FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4700FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4700FRBSL-ND
Through Hole Resistors RWR89S4700FRBSL-ND
470 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4700FRBSL 3110-RWR89S4700FRBSL RWR89S4700FRBSL-ND
Product Name RES 470 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers