Vishay Intertechnology, Inc. RES 464 OHM 3W 1% WW AXIAL RWR89S4640FRS73

Description
RES 464ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 464ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 3W 1% WW AXIAL - RWR89S4640FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 3W 1% WW AXIAL
RWR89S4640FRS73
RES 464 OHM 3W 1% WW AXIAL RWR89S4640FRS73
RES 464ohm 3W 1% WW AXIAL

RES 464ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4640FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4640FRS73-ND
Through Hole Resistors RWR89S4640FRS73-ND
464 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4640FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4640FRS73
Wirewound Resistors 3110-RWR89S4640FRS73
ESS-2B 464 1% RWR89S4640FR S73

ESS-2B 464 1% RWR89S4640FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4640FRS73 RWR89S4640FRS73-ND 3110-RWR89S4640FRS73
Product Name RES 464 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details