Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4990BRS73

Description
499 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
499 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4990BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4990BRS73-ND
Through Hole Resistors RWR89S4990BRS73-ND
499 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4990BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4990BRS73
Wirewound Resistors 3110-RWR89S4990BRS73
ESS-2B 499 .1% RWR89S4990BR S73

ESS-2B 499 .1% RWR89S4990BR S73

Supplier's Site Datasheet
RES 499 OHM 3W 0.1% WW AXIAL - RWR89S4990BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3W 0.1% WW AXIAL
RWR89S4990BRS73
RES 499 OHM 3W 0.1% WW AXIAL RWR89S4990BRS73
RES 499ohm 3W 0.1% WW AXIAL

RES 499ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4990BRS73-ND 3110-RWR89S4990BRS73 RWR89S4990BRS73
Product Name Through Hole Resistors Wirewound Resistors RES 499 OHM 3W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details