Vishay Intertechnology, Inc. RES 510 OHM 3W 0.1% WW AXIAL RWR89S5100BSB12

Description
RES 510ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 510ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 3W 0.1% WW AXIAL - RWR89S5100BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 3W 0.1% WW AXIAL
RWR89S5100BSB12
RES 510 OHM 3W 0.1% WW AXIAL RWR89S5100BSB12
RES 510ohm 3W 0.1% WW AXIAL

RES 510ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S5100BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5100BSB12
Wirewound Resistors 3110-RWR89S5100BSB12
ESS-2B 510 .1% RWR89S5100BS B12

ESS-2B 510 .1% RWR89S5100BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S5100BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5100BSB12-ND
Through Hole Resistors RWR89S5100BSB12-ND
510 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

510 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S5100BSB12 3110-RWR89S5100BSB12 RWR89S5100BSB12-ND
Product Name RES 510 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details