Vishay Intertechnology, Inc. RES 464 OHM 3W 1% WW AXIAL RWR89S4640FMBSL

Description
RES 464ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 464ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 3W 1% WW AXIAL - RWR89S4640FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 3W 1% WW AXIAL
RWR89S4640FMBSL
RES 464 OHM 3W 1% WW AXIAL RWR89S4640FMBSL
RES 464ohm 3W 1% WW AXIAL

RES 464ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4640FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4640FMBSL
Wirewound Resistors 3110-RWR89S4640FMBSL
ESS-2B 464 1% RWR89S4640FM BSL

ESS-2B 464 1% RWR89S4640FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4640FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4640FMBSL-ND
Through Hole Resistors RWR89S4640FMBSL-ND
464 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4640FMBSL 3110-RWR89S4640FMBSL RWR89S4640FMBSL-ND
Product Name RES 464 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details