Vishay Intertechnology, Inc. Through Hole Resistors RWR89S43R2FRRSL

Description
43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S43R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S43R2FRRSL-ND
Through Hole Resistors RWR89S43R2FRRSL-ND
43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S43R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S43R2FRRSL
Wirewound Resistors 3110-RWR89S43R2FRRSL
ESS-2B 43.2 1% RWR89S43R2FR RSL

ESS-2B 43.2 1% RWR89S43R2FR RSL

Supplier's Site Datasheet
RES 43.2 OHM 3W 1% WW AXIAL - RWR89S43R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 3W 1% WW AXIAL
RWR89S43R2FRRSL
RES 43.2 OHM 3W 1% WW AXIAL RWR89S43R2FRRSL
RES 43.2ohm 3W 1% WW AXIAL

RES 43.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S43R2FRRSL-ND 3110-RWR89S43R2FRRSL RWR89S43R2FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 43.2 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details