Vishay Intertechnology, Inc. RES 42.2 OHM 3W 1% WW AXIAL RWR89S42R2FSS70

Description
RES 42.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 3W 1% WW AXIAL - RWR89S42R2FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 3W 1% WW AXIAL
RWR89S42R2FSS70
RES 42.2 OHM 3W 1% WW AXIAL RWR89S42R2FSS70
RES 42.2ohm 3W 1% WW AXIAL

RES 42.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S42R2FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S42R2FSS70-ND
Through Hole Resistors RWR89S42R2FSS70-ND
42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S42R2FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S42R2FSS70
Wirewound Resistors 3110-RWR89S42R2FSS70
ESS-2B 42.2 1% RWR89S42R2FS S70

ESS-2B 42.2 1% RWR89S42R2FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S42R2FSS70 RWR89S42R2FSS70-ND 3110-RWR89S42R2FSS70
Product Name RES 42.2 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 2-1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers