Vishay Intertechnology, Inc. Through Hole Resistors RWR89S50R0FRS73

Description
50 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
50 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S50R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S50R0FRS73-ND
Through Hole Resistors RWR89S50R0FRS73-ND
50 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

50 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 50 OHM 3W 1% WW AXIAL - RWR89S50R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 3W 1% WW AXIAL
RWR89S50R0FRS73
RES 50 OHM 3W 1% WW AXIAL RWR89S50R0FRS73
RES 50ohm 3W 1% WW AXIAL

RES 50ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S50R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S50R0FRS73
Wirewound Resistors 3110-RWR89S50R0FRS73
ESS-2B 50 1% RWR89S50R0FR S73

ESS-2B 50 1% RWR89S50R0FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S50R0FRS73-ND RWR89S50R0FRS73 3110-RWR89S50R0FRS73
Product Name Through Hole Resistors RES 50 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 2-1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers