Vishay Intertechnology, Inc. Wirewound Resistors RWR89S47R5FRS70

Description
ESS-2B 47.5 1% RWR89S47R5FR S70
Request a Quote Datasheet
Description
ESS-2B 47.5 1% RWR89S47R5FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S47R5FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S47R5FRS70
Wirewound Resistors 3110-RWR89S47R5FRS70
ESS-2B 47.5 1% RWR89S47R5FR S70

ESS-2B 47.5 1% RWR89S47R5FR S70

Supplier's Site Datasheet
RES 47.5 OHM 3W 1% WW AXIAL - RWR89S47R5FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 3W 1% WW AXIAL
RWR89S47R5FRS70
RES 47.5 OHM 3W 1% WW AXIAL RWR89S47R5FRS70
RES 47.5ohm 3W 1% WW AXIAL

RES 47.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S47R5FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S47R5FRS70-ND
Through Hole Resistors RWR89S47R5FRS70-ND
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8125
Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8125
Resistor,Metal Alloy,47.5Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,47.5Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S47R5FRS70 RWR89S47R5FRS70 RWR89S47R5FRS70-ND 64C8125
Product Name Wirewound Resistors RES 47.5 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,47.5Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details